Amphenol Industrial Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-22-35PC

Description
JT 100C 100#22D PIN RECP
Request a Quote
Description
JT 100C 100#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-22-35PC - PEI-Genesis
Philadelphia, PA, United States
JT 100C 100#22D PIN RECP

JT 100C 100#22D PIN RECP

Buy Now
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial - 22M0736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial
22M0736
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial 22M0736
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:100Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:100Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-22-35PC 22M0736
Product Name Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Banana Plug, Shrouded Right Angle - 9301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details