Amphenol Industrial Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-22-35P-LC

Description
JT 100C 100#22D PIN WALL RECP
Request a Quote
Description
JT 100C 100#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-22-35P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 100C 100#22D PIN WALL RECP

JT 100C 100#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial - 96J5529 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial
96J5529
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial 96J5529
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Product Range:JT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Product Range:JT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-22-35P-LC 96J5529
Product Name Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini Banana Plug, Double Stacking - DB500 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details