Amphenol Industrial Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-22-35BA-014

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:100Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-35; Contact Plating:- RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:100Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-35; Contact Plating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial - 15M9509 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial
15M9509
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial 15M9509
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:100Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:100Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-35; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15M9509
Product Name Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products