Amphenol Corporation Circular Connector Receptacle, Size 18, 66 Position, Wall; Product Range Amphenol JTPQ00RT-18-66S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 66 POSITION, WALL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 66 POSITION, WALL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 18, 66 Position, Wall; Product Range Amphenol - 40M0011 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 66 Position, Wall; Product Range Amphenol
40M0011
Circular Connector Receptacle, Size 18, 66 Position, Wall; Product Range Amphenol 40M0011
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 66 POSITION, WALL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 66 POSITION, WALL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M0011
Product Name Circular Connector Receptacle, Size 18, 66 Position, Wall; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details