Amphenol Corporation Circular Connector Receptacle, Size 18, 53 Position, Wall; Product Range Amphenol JTPQ00RT-18-53S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 53 POSITION, WALL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 53 POSITION, WALL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 18, 53 Position, Wall; Product Range Amphenol - 48M2989 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 53 Position, Wall; Product Range Amphenol
48M2989
Circular Connector Receptacle, Size 18, 53 Position, Wall; Product Range Amphenol 48M2989
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 53 POSITION, WALL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 53 POSITION, WALL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M2989
Product Name Circular Connector Receptacle, Size 18, 53 Position, Wall; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details