Amphenol Industrial Circular Connector Receptacle, Size 16, 42 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-16-42P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 42 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:42Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-42; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 42 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:42Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-42; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 16, 42 Position, Wall; Product Range Amphenol Industrial - 25K4963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 42 Position, Wall; Product Range Amphenol Industrial
25K4963
Circular Connector Receptacle, Size 16, 42 Position, Wall; Product Range Amphenol Industrial 25K4963
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 42 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:42Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-42; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 42 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:42Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-42; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K4963
Product Name Circular Connector Receptacle, Size 16, 42 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details