Amphenol Industrial Circular Connector Receptacle, Size 16, 55 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-16-35P

Description
JT 55C 55#22D PIN WALL RECP
Request a Quote
Description
JT 55C 55#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-16-35P - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D PIN WALL RECP

JT 55C 55#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 16, 55 Position, Wall; Product Range Amphenol Industrial - 31K2502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 55 Position, Wall; Product Range Amphenol Industrial
31K2502
Circular Connector Receptacle, Size 16, 55 Position, Wall; Product Range Amphenol Industrial 31K2502
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-16-35P 31K2502
Product Name Circular Connector Receptacle, Size 16, 55 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers