Amphenol Industrial Circular Connector Receptacle, Size 16, 55 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-16-35P-LC

Description
JT 55C 55#22D PIN WALL RECP
Request a Quote
Description
JT 55C 55#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-16-35P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D PIN WALL RECP

JT 55C 55#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 16, 55 Position, Wall; Product Range Amphenol Industrial - 96J5523 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 55 Position, Wall; Product Range Amphenol Industrial
96J5523
Circular Connector Receptacle, Size 16, 55 Position, Wall; Product Range Amphenol Industrial 96J5523
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Product Range:JT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Product Range:JT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-16-35P-LC 96J5523
Product Name Circular Connector Receptacle, Size 16, 55 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
N Series: High Density Mini-Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details