Amphenol Industrial Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-16-26P-LC

Description
JT 26C 26#20 PIN WALL RECP
Request a Quote
Description
JT 26C 26#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-16-26P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 26C 26#20 PIN WALL RECP

JT 26C 26#20 PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial - 96J5522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial
96J5522
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial 96J5522
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:JT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:JT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-16-26P-LC 96J5522
Product Name Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products