Amphenol Industrial Circular Connector, Receptacle, Size 14, 4 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-14-4S-014

Description
JT 4C 4#12 SKT WALL RECP
Request a Quote
Description
JT 4C 4#12 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-14-4S-014 - PEI-Genesis
Philadelphia, PA, United States
JT 4C 4#12 SKT WALL RECP

JT 4C 4#12 SKT WALL RECP

Buy Now
Circular Connector, Receptacle, Size 14, 4 Position, Wall; Product Range Amphenol Industrial - 96J5518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 4 Position, Wall; Product Range Amphenol Industrial
96J5518
Circular Connector, Receptacle, Size 14, 4 Position, Wall; Product Range Amphenol Industrial 96J5518
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 4 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 4 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-14-4S-014 96J5518
Product Name Circular Connector, Receptacle, Size 14, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
IEC Connectors - 489627 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Mounting Panel mount
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details