CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 4 POSITION, WALL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40M0008 |
| Product Name | Circular Connector, Receptacle, Size 14, 4 Position, Wall; Product Range Amphenol |
| Connector Type | Circular / Cylindrical Connectors |