Amphenol Industrial Circular Connector Receptacle, Size 14, 37 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-14-35P-014

Description
JT 37C 37#22D PIN WALL RECP
Request a Quote
Description
JT 37C 37#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-14-35P-014 - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D PIN WALL RECP

JT 37C 37#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 14, 37 Position, Wall; Product Range Amphenol Industrial - 31K2501 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 37 Position, Wall; Product Range Amphenol Industrial
31K2501
Circular Connector Receptacle, Size 14, 37 Position, Wall; Product Range Amphenol Industrial 31K2501
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-14-35P-014 31K2501
Product Name Circular Connector Receptacle, Size 14, 37 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data