Amphenol Industrial Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-12-98PB

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-98; Contact Plating:- RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-98; Contact Plating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial - 95K5024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial
95K5024
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial 95K5024
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-98; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-98; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K5024
Product Name Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details