Amphenol Industrial Circular Connector Receptacle, Size 12, 22 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-12-35S-023

Description
JT 22C 22#22D SKT RECP
Request a Quote
Description
JT 22C 22#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JT 22C 22#22D SKT RECP

JT 22C 22#22D SKT RECP

Buy Now
 - Amphenol JTPQ00RT-12-35S-023 - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D SKT RECP

JT 22C 22#22D SKT RECP

Buy Now
Circular Connector Receptacle, Size 12, 22 Position, Wall; Product Range Amphenol Industrial - 71K5384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 22 Position, Wall; Product Range Amphenol Industrial
71K5384
Circular Connector Receptacle, Size 12, 22 Position, Wall; Product Range Amphenol Industrial 71K5384
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number JTPQ00RT-12-35S-023 Amphenol JTPQ00RT-12-35S-023 71K5384
Product Name Circular Connector Receptacle, Size 12, 22 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
DIN 41612 - Z6475-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers