Amphenol Industrial Circular Connector Receptacle, Size 12, 22 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-12-35P-LC

Description
JT 22C 22#22D PIN WALL RECP
Request a Quote
Description
JT 22C 22#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-12-35P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D PIN WALL RECP

JT 22C 22#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 12, 22 Position, Wall; Product Range Amphenol Industrial - 96J5502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 22 Position, Wall; Product Range Amphenol Industrial
96J5502
Circular Connector Receptacle, Size 12, 22 Position, Wall; Product Range Amphenol Industrial 96J5502
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Product Range:JT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Product Range:JT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-12-35P-LC 96J5502
Product Name Circular Connector Receptacle, Size 12, 22 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details