Amphenol Industrial Circular Connector Receptacle, Size 10, 13 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-10-35S-023

Description
JT 13C 13#22D SKT RECP
Request a Quote
Description
JT 13C 13#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JT 13C 13#22D SKT RECP

JT 13C 13#22D SKT RECP

Buy Now
Circular Connector Receptacle, Size 10, 13 Position, Wall; Product Range Amphenol Industrial - 56K9216 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 13 Position, Wall; Product Range Amphenol Industrial
56K9216
Circular Connector Receptacle, Size 10, 13 Position, Wall; Product Range Amphenol Industrial 56K9216
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-35; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-35; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number JTPQ00RT-10-35S-023 56K9216
Product Name Circular Connector Receptacle, Size 10, 13 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details