Amphenol Industrial Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Amphenol Industrial JTPQ00RE-22-55P

Description
JT 55C 55#20 PIN RECP
Request a Quote
Description
JT 55C 55#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RE-22-55P - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#20 PIN RECP

JT 55C 55#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Amphenol Industrial - 48K1328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Amphenol Industrial
48K1328
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Amphenol Industrial 48K1328
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-55; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-55; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RE-22-55P 48K1328
Product Name Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers