Amphenol Industrial Circular Connector Receptacle, Size 20, 79 Position, Wall; Product Range Amphenol Industrial JTPQ00RE-20-35P-014

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 79 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 79 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 79 Position, Wall; Product Range Amphenol Industrial - 96J5496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 79 Position, Wall; Product Range Amphenol Industrial
96J5496
Circular Connector Receptacle, Size 20, 79 Position, Wall; Product Range Amphenol Industrial 96J5496
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 79 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 79 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5496
Product Name Circular Connector Receptacle, Size 20, 79 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0015-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details