Amphenol Industrial Circular Connector, Receptacle, Size 16, 6 Position, Wall; Product Range Amphenol Industrial JTPQ00RE-16-6P-014

Description
JT 6C 6#12 PIN RECP
Request a Quote
Description
JT 6C 6#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RE-16-6P-014 - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#12 PIN RECP

JT 6C 6#12 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 16, 6 Position, Wall; Product Range Amphenol Industrial - 15M9508 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 6 Position, Wall; Product Range Amphenol Industrial
15M9508
Circular Connector, Receptacle, Size 16, 6 Position, Wall; Product Range Amphenol Industrial 15M9508
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 6 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-6; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 6 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-6; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RE-16-6P-014 15M9508
Product Name Circular Connector, Receptacle, Size 16, 6 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details