Amphenol Industrial Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial JTPQ00RE-16-26SA-SR

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-26; Contact Plating:- RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-26; Contact Plating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial - 80K7444 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial
80K7444
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial 80K7444
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-26; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-26; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80K7444
Product Name Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909A4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details