Amphenol Industrial Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial JTP02RE18-35SB-014

Description
JT 66C 66#22D SKT RECP
Request a Quote Datasheet
Description
JT 66C 66#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTP02RE18-35SB-014 - PEI-Genesis
Philadelphia, PA, United States
JT 66C 66#22D SKT RECP

JT 66C 66#22D SKT RECP

Buy Now
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial - 71K5389 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial
71K5389
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial 71K5389
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTP02RE18-35SB-014 71K5389
Product Name Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 1920-1332-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details