Amphenol Industrial Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial JTP02RE14-35P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial - 96J5611 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial
96J5611
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial 96J5611
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5611
Product Name Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
Headers, Plugs and Sockets - 1920-1332-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
Pluggable connectors - 787-6716/9700-000 - WAGO
Specs
Gender Male / Plug
Voltage Rating 600 volts
Current Rating 9.0 amps
View Details
3 suppliers