Amphenol Industrial Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial JTP02RE12-98P-014

Description
JT 10C 10#20 PIN RECP
Request a Quote
Description
JT 10C 10#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTP02RE12-98P-014 - PEI-Genesis
Philadelphia, PA, United States
JT 10C 10#20 PIN RECP

JT 10C 10#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial - 96J5610 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial
96J5610
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial 96J5610
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-98; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-98; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTP02RE12-98P-014 96J5610
Product Name Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K230C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details