Amphenol Industrial Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial JTP02RE12-35SA-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial - 18K8686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial
18K8686
Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial 18K8686
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18K8686
Product Name Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Power Connectors - 115233P13 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers