CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-6; Contact Material:Copper Alloy RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67K0038 |
| Product Name | Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |