Amphenol Industrial Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial JTP02RE-24-61A-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:61Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-61; Contact Plating:- RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:61Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-61; Contact Plating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial - 81K2100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial
81K2100
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial 81K2100
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:61Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-61; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:61Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-61; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K2100
Product Name Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7921A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details