Amphenol Industrial Circular Connector Receptacle, Size 24, 128 Position, Box; Product Range Amphenol Industrial JTP02RE-24-35PD-014

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:128Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-35; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:128Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-35; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 128 Position, Box; Product Range Amphenol Industrial - 71K5388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 128 Position, Box; Product Range Amphenol Industrial
71K5388
Circular Connector Receptacle, Size 24, 128 Position, Box; Product Range Amphenol Industrial 71K5388
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:128Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:128Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K5388
Product Name Circular Connector Receptacle, Size 24, 128 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4204 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - A222T34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers