Amphenol Industrial Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial JTP02RE-22-55SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-55; Contact Plating:- RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-55; Contact Plating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial - 95K5033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial
95K5033
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial 95K5033
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-55; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-55; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K5033
Product Name Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details