Amphenol Industrial Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial JTP02RE-22-55P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-55; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-55; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial - 25K4975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial
25K4975
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial 25K4975
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-55; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-55; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K4975
Product Name Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2610 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details