Amphenol Industrial Circular Connector Receptacle, Size 22, 100 Position, Box; Product Range Amphenol Industrial JTP02RE-22-35P-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 100 Position, Box; Product Range Amphenol Industrial - 96J5604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 100 Position, Box; Product Range Amphenol Industrial
96J5604
Circular Connector Receptacle, Size 22, 100 Position, Box; Product Range Amphenol Industrial 96J5604
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 100 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5604
Product Name Circular Connector Receptacle, Size 22, 100 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details