Amphenol Industrial Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Amphenol Industrial JTP02RE-22-21PB-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:21Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-21; Contact Plating:- RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:21Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-21; Contact Plating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Amphenol Industrial - 96J5603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Amphenol Industrial
96J5603
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Amphenol Industrial 96J5603
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:21Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-21; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:21Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-21; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5603
Product Name Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Cable Connectors - NCB-MB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers