Amphenol Industrial Circular Connector Assemblies JTP02RE-20-35P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-JTP02RE-20-35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-JTP02RE-20-35P-ND
Circular Connector Assemblies 1178-JTP02RE-20-35P-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector, Receptacle, Size 20, 79 Position, Box; Product Range Amphenol Industrial - 31K2520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 79 Position, Box; Product Range Amphenol Industrial
31K2520
Circular Connector, Receptacle, Size 20, 79 Position, Box; Product Range Amphenol Industrial 31K2520
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-JTP02RE-20-35P-ND 31K2520
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 20, 79 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Coaxial Adapters - 1243438 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Din Connector Omron Electronic Components - 06AC0216 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details