Amphenol Industrial Circular Connector, Receptacle, Size 20, 79 Position, Box; Product Range Amphenol Industrial JTP02RE-20-35P-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 79 Position, Box; Product Range Amphenol Industrial - 31K2522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 79 Position, Box; Product Range Amphenol Industrial
31K2522
Circular Connector, Receptacle, Size 20, 79 Position, Box; Product Range Amphenol Industrial 31K2522
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 79 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K2522
Product Name Circular Connector, Receptacle, Size 20, 79 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data