Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II JTP02RE-18-53S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - JTP02RE-18-53S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
JTP02RE-18-53S
MIL Spec Connector - MIL-DTL-38999 II JTP02RE-18-53S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
JTP02RE-18-53S
MIL Spec Connector - MIL-DTL-38999 II JTP02RE-18-53S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 18, 53 Position, Box; Product Range Amphenol Industrial - 81K2099 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 53 Position, Box; Product Range Amphenol Industrial
81K2099
Circular Connector, Receptacle, Size 18, 53 Position, Box; Product Range Amphenol Industrial 81K2099
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 53 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:53Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-53; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 53 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:53Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-53; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number JTP02RE-18-53S 81K2099
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 18, 53 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1411 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5311-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 20 AWG
View Details