Amphenol Industrial Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial JTP02RE-18-35S-014-LC

Description
JT 66C 66#22D SKT WALL RECP
Request a Quote
Description
JT 66C 66#22D SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTP02RE-18-35S-014-LC - PEI-Genesis
Philadelphia, PA, United States
JT 66C 66#22D SKT WALL RECP

JT 66C 66#22D SKT WALL RECP

Buy Now
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial - 96J5594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial
96J5594
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial 96J5594
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTP02RE-18-35S-014-LC 96J5594
Product Name Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 5; 10 A; 300 V; 0.197 in. - 70078347 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers