Amphenol Industrial Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial JTP02RE-18-35PC-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial - 96J5593 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial
96J5593
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial 96J5593
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5593
Product Name Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79019-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Plug - NECU-S-M12G3-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details