Amphenol Industrial Circular Connector Assemblies JTP02RE-18-35P

Description
JT 66C 66#22D PIN WALL RECP
Request a Quote Datasheet
Description
JT 66C 66#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTP02RE-18-35P - PEI-Genesis
Philadelphia, PA, United States
JT 66C 66#22D PIN WALL RECP

JT 66C 66#22D PIN WALL RECP

Buy Now
Circular Connector Assemblies - 1178-JTP02RE-18-35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-JTP02RE-18-35P-ND
Circular Connector Assemblies 1178-JTP02RE-18-35P-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial - 96J5591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial
96J5591
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial 96J5591
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol JTP02RE-18-35P 1178-JTP02RE-18-35P-ND 96J5591
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data