Amphenol Industrial Circular Connector Assemblies JTP02RE-16-35P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-JTP02RE-16-35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-JTP02RE-16-35P-ND
Circular Connector Assemblies 1178-JTP02RE-16-35P-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector, Receptacle, Size 16, 55 Position, Box; Product Range Amphenol Industrial - 31K2519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 55 Position, Box; Product Range Amphenol Industrial
31K2519
Circular Connector, Receptacle, Size 16, 55 Position, Box; Product Range Amphenol Industrial 31K2519
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-JTP02RE-16-35P-ND 31K2519
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 16, 55 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details