Amphenol Industrial Circular Connector, Receptacle, Size 16, 55 Position, Box; Product Range Amphenol Industrial JTP02RE-16-35P-014

Description
JT 55C 55#22D PIN RECP
Request a Quote
Description
JT 55C 55#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTP02RE-16-35P-014 - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D PIN RECP

JT 55C 55#22D PIN RECP

Buy Now
Circular Connector, Receptacle, Size 16, 55 Position, Box; Product Range Amphenol Industrial - 81K2097 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 55 Position, Box; Product Range Amphenol Industrial
81K2097
Circular Connector, Receptacle, Size 16, 55 Position, Box; Product Range Amphenol Industrial 81K2097
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 55 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTP02RE-16-35P-014 81K2097
Product Name Circular Connector, Receptacle, Size 16, 55 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T10F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 10
View Details
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details