Amphenol Industrial Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial JTP02RE-16-26P-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial - 96J5581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial
96J5581
Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial 96J5581
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5581
Product Name Circular Connector, Receptacle, Size 16, 26 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers