CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-5; Contact Material:Copper AlloyRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79K7574 |
| Product Name | Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |