Amphenol Industrial Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial JTP02RE-14-35PA-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial - 31K2517 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial
31K2517
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial 31K2517
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K2517
Product Name Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data