Amphenol Industrial Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial JTP02RE-14-18P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-18; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-18; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial - 96J5571 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial
96J5571
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial 96J5571
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-18; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-18; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5571
Product Name Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data