Amphenol Industrial Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial JTP02RE-14-18P-014

Description
JT 18C 18#20 PIN WALL RECP
Request a Quote
Description
JT 18C 18#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTP02RE-14-18P-014 - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 PIN WALL RECP

JT 18C 18#20 PIN WALL RECP

Buy Now
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial - 96J5573 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial
96J5573
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial 96J5573
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-18; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-18; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTP02RE-14-18P-014 96J5573
Product Name Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data