Amphenol Industrial Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Amphenol Industrial JTP02RE-14-15P-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:15Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-15; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:15Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-15; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Amphenol Industrial - 96J5568 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Amphenol Industrial
96J5568
Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Amphenol Industrial 96J5568
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:15Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-15; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:15Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-15; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5568
Product Name Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details