Amphenol Industrial Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial JTP02RE-12-8PA-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-8; Contact Material:Copper AlloyRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-8; Contact Material:Copper AlloyRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial - 96J5564 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial
96J5564
Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial 96J5564
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-8; Contact Material:Copper AlloyRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-8; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5564
Product Name Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - Specialized - 10009536-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNF12-S4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details