Amphenol Corporation Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol JTP02RE-10-13S-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol - 30M4463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol
30M4463
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol 30M4463
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M4463
Product Name Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Right Angle Banana Plug - 9304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details