Amphenol Industrial Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol Industrial JTG06RT10-35P-014

Description
JT 13C 13#22D PIN PLUG
Request a Quote
Description
JT 13C 13#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JT 13C 13#22D PIN PLUG

JT 13C 13#22D PIN PLUG

Buy Now
 - Amphenol JTG06RT10-35P-014 - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D PIN PLUG

JT 13C 13#22D PIN PLUG

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol Industrial - 96J5489 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol Industrial
96J5489
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol Industrial 96J5489
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-35; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-35; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number JTG06RT10-35P-014 Amphenol JTG06RT10-35P-014 96J5489
Product Name Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details