Amphenol Industrial Circular Connector, Plug, Size 8, 6 Position, Cable; Product Range Amphenol Industrial JTG06RT-8-35P

Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 8, 6 Position, Cable; Product Range Amphenol Industrial - 56K9212 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 6 Position, Cable; Product Range Amphenol Industrial
56K9212
Circular Connector, Plug, Size 8, 6 Position, Cable; Product Range Amphenol Industrial 56K9212
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9212
Product Name Circular Connector, Plug, Size 8, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products