Amphenol Industrial Circular Connector, Plug, Size 8, 6 Position, Cable; Product Range Amphenol Industrial JTG06RT-8-35P-014

Description
JT 6C 6#22D PIN WALL RECP
Request a Quote Datasheet
Description
JT 6C 6#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTG06RT-8-35P-014 - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D PIN WALL RECP

JT 6C 6#22D PIN WALL RECP

Buy Now
Circular Connector, Plug, Size 8, 6 Position, Cable; Product Range Amphenol Industrial - 56K9213 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 6 Position, Cable; Product Range Amphenol Industrial
56K9213
Circular Connector, Plug, Size 8, 6 Position, Cable; Product Range Amphenol Industrial 56K9213
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTG06RT-8-35P-014 56K9213
Product Name Circular Connector, Plug, Size 8, 6 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Modular Connectors / Ethernet Connectors - 221Y04F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers